EN
  • EN
  • DE

PCF8579H

Part No PCF8579H
Manufacturer NXP / Nexperia
Description LCD column driver for dot matrix graphic displays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236262-PCF8579H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8579H CAD Model

Description

The NXP PCF8579H is a versatile LCD driver, designed to drive dot matrix graphic displays at high multiplex rates. It is an ideal choice for a wide range of applications that require dynamic visual feedback, such as consumer electronics, automotive dashboards, and industrial control panels.

Key Features

  • High Multiplex Rate: The PCF8579H supports up to a 1:64 multiplex rate, enabling it to drive displays with a large number of segments.
  • Extended Temperature Range: This device operates effectively across a wide temperature range, making it suitable for demanding environments.
  • Low Power Consumption: It is designed for low power operation, which helps in extending the battery life of portable devices.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface facilitates easy communication with microcontrollers and simplifies the overall design process.
  • Multiple LCD Drive Modes: The driver supports various LCD drive modes, providing flexibility in display design.
  • On-Chip Generation of LCD Supply Voltage: An on-chip voltage multiplier generates the required LCD supply voltage, reducing the need for external components.

Applications

The PCF8579H is suitable for a broad spectrum of applications, including:

  • Consumer electronics like audio equipment, home appliances, and remote controllers
  • Automotive applications such as dashboard displays, climate controls, and infotainment systems
  • Industrial equipment including measurement devices, process control units, and operator panels

Technical Specifications

With its ability to interface directly with microprocessors, the PCF8579H simplifies the design of user interfaces. Its built-in features such as display RAM, character generator, and on-chip functions for screen clear and blink control, make it a comprehensive solution for driving small to medium-sized LCD panels.

Conclusion

The NXP PCF8579H LCD driver combines functionality with ease of use, presenting a robust solution for developers looking to enhance their products with high-quality graphical displays. Its integration capabilities and efficient power management make it an excellent choice for a multitude of applications that require reliable visual display interfaces.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4548 $57.8192
10+ $11.8607 $118.6070
16+ $11.4899 $183.8384
21+ $11.1192 $233.5032
27+ $10.7484 $290.2068
36+ $9.6373 $346.9428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess