EN
  • EN
  • DE

PCF8591T

Part No PCF8591T
Manufacturer NXP / Nexperia
Description 8-bit A/D and D/A converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236272-PCF8591T
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCF8591
Introduction Date September 01, 1991
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PCF8591T CAD Model

Description

The NXP PCF8591T is a highly integrated and versatile 8-bit analog-to-digital and digital-to-analog converter (ADC/DAC) designed for a wide range of applications. This monolithic CMOS integrated circuit provides four analog inputs, one analog output, and a serial I²C-bus interface.

Key Features:

  • Multi-Channel Operations: The PCF8591T features four analog inputs which are configurable as single-ended or differential inputs. This flexibility makes it suitable for various sensor interfacing and data acquisition applications.
  • Single Analog Output: The device includes one analog output (DAC) providing a means to output analog voltage levels, which can be used for calibration or control purposes.
  • I²C Interface: The inclusion of a serial I²C-bus interface ensures easy integration into microcontroller-based systems with minimal wiring, which is particularly useful in applications with limited space.
  • Programmable Analog Inputs: Users can configure the analog inputs to operate in various modes, including four single-ended inputs, three differential inputs, or two differential inputs with a double gain option.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8591T is an ideal choice for battery-operated devices and other power-sensitive applications.
  • Automatic Incrementing: The device's address pointer automatically increments, allowing for easy data collection from multiple channels without the need for additional control signals.

Applications:

The PCF8591T is suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Battery-powered applications
  • Environmental monitoring systems
  • Medical instrumentation

Technical Specifications:

  • Resolution: 8-bit ADC and DAC
  • Supply Voltage: 2.5V to 6V
  • Operating Temperature: -40°C to +85°C
  • Package: SO16

Overall, the NXP PCF8591T is a compact, flexible, and easy-to-use ADC/DAC that offers a cost-effective solution for interfacing analog signals to digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,333 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess