EN
  • EN
  • DE

MIC2601YML-TR

Part No MIC2601YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.2A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 4.5V
Maximum Output Voltage 40V (Switch)
Output Current 1.2A (Switch)
Frequency - Switching 1.12MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1076175-MIC2601YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2601YML-TR CAD Model

Description

Introducing the MIC2601YML-TR from Microchip Technology

The MIC2601YML-TR is a high-efficiency, integrated 2MHz synchronous boost converter that offers a compact and powerful solution for a wide range of applications. Manufactured by Microchip Technology, a leader in the semiconductor industry, this product is designed to meet the needs of modern electronic devices that require a small footprint without compromising on performance.

With its ability to convert input voltages from 2.7V to 5.5V into a boosted output voltage adjustable up to 34V, the MIC2601YML-TR is particularly well-suited for driving series strings of up to 10 white LEDs. Its high switching frequency minimizes the size of external components, allowing for the use of small, low-profile inductors and ceramic capacitors to reduce overall solution size.

The MIC2601YML-TR features internal compensation, which simplifies the design process by reducing the number of external components required. This makes it an ideal choice for space-constrained applications such as portable devices, LCD backlighting, and camera flashes. Furthermore, its internal synchronous rectifier enhances efficiency, which is critical for battery-powered devices where energy conservation is paramount.

Protection features are built into the MIC2601YML-TR to ensure long-term reliability. These include under-voltage lockout (UVLO), over-temperature protection, and current limit protection. Additionally, the device offers a true load disconnect feature which isolates the load from the power source when disabled, providing additional safety and power conservation.

The device is available in a small 10-pin 3mm x 3mm MLF® package, which is ideal for applications where board space is at a premium. The MIC2601YML-TR is also fully RoHS compliant and lead-free, making it an environmentally friendly choice that meets current international regulations.

In summary, the MIC2601YML-TR from Microchip Technology is a robust, high-performance boost converter that offers efficiency, compactness, and reliability for designers looking to optimize their power management solutions in size-constrained and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,340 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess