EN
  • EN
  • DE

PCF8598C-2

Part No PCF8598C-2
Manufacturer NXP / Nexperia
Description 1024 ´ 8-bit CMOS EEPROM with I2C-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236279-PCF8598C-2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8598C-2 CAD Model

Description

Product Overview: NXP PCF8598C-2 LCD Driver

The NXP PCF8598C-2 is a highly integrated LCD driver, designed to drive alphanumeric and bar-graph displays with a high level of flexibility and efficiency. This versatile component is an ideal solution for a wide range of applications, including industrial control panels, automotive instrument clusters, and consumer electronics.

Key Features

  • Display Support: Capable of driving up to 160 segments with multiplex rates of up to 1:4, providing clear and crisp display of characters and graphics.
  • Interface Options: Offers a variety of interfaces including I²C-bus and SPI-bus, ensuring easy integration with most microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low power drive mode and an extensive range of operating voltages, making it suitable for battery-powered applications.
  • Flexible Configuration: Supports user-programmable frame frequency and multiplex rate, allowing customization to specific display requirements.
  • Built-in Features: Comes with on-chip functions such as blinking control, a multiplex drive scheme, and a built-in oscillator that reduces external component count.

Applications

  • Automotive dashboards and control panels
  • Industrial machine interfaces
  • Home appliance displays
  • Medical equipment readouts
  • Consumer electronics with display needs

Quality and Reliability

The PCF8598C-2 is manufactured by NXP, a trusted name in the semiconductor industry. Known for their commitment to quality, NXP ensures that this LCD driver is built to the highest standards, providing reliable performance in even the most demanding conditions.

Technical Specifications

Parameter Value Segment Drive Capability Up to 160 Interface I²C, SPI Operating Voltage 2.5V to 5.5V Package QFP44

Overall, the NXP PCF8598C-2 LCD driver offers a robust and flexible solution for driving a wide range of LCD displays with minimal power consumption and the reliability expected from an industry leader like NXP.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess