EN
  • EN
  • DE

PCF8598C2N

Part No PCF8598C2N
Manufacturer NXP / Nexperia
Catalog EEPROM
Description 1K X 8 I2C/2-WIRE Serial EEPROM PDIP8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ms
Mounting SMD (SMT)
Case / Package DIP
Frequency 100 kHz
Lead Free Yes
Memory Size 7.8 kB
Number of Pins 8
RoHS Compliant
Win Source Part Number 1084349-PCF8598C2N
Categories EEPROM
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8598C2N CAD Model

Description

The NXP PCF8598C2N is a versatile LCD driver designed to meet the demands of modern display requirements. This integrated circuit is part of NXP's renowned series of LCD drivers that are known for their reliability, efficiency, and ease of integration into various electronic systems.

Key Features

  • Display Support: The PCF8598C2N supports a wide range of LCD configurations, making it a flexible solution for driving alphanumeric displays or graphical panels.
  • Interface: With an I²C-bus interface, it allows for easy communication with microcontrollers, providing a seamless experience for developers when configuring the display settings.
  • Extended Temperature Range: This device operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.
  • Low Power Consumption: The PCF8598C2N is designed for low power consumption, making it an ideal choice for battery-powered applications where energy efficiency is crucial.
  • Multiplex Rates: It supports multiple multiplex rates, enabling designers to optimize the display for the intended application.

Applications

The NXP PCF8598C2N is suitable for a wide array of applications, including but not limited to:

  • Consumer electronics (e.g., handheld devices, remote controls)
  • Automotive dashboards and control panels
  • Industrial displays
  • Medical equipment
  • Home appliances

Technical Specifications

Parameter Value Supply Voltage 2.5V to 6.0V Operating Temperature -40°C to +85°C Interface Type I²C-bus Package DIP20, SO20

In conclusion, the NXP PCF8598C2N is a highly capable LCD driver that offers the flexibility and performance required for a multitude of display applications. Its robust feature set and ease of use make it an excellent choice for designers looking to create sophisticated user interfaces with minimal power consumption.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess