EN
  • EN
  • DE

PCF8813/2

Part No PCF8813/2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270498-PCF8813/2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCF8813/2 CAD Model

Description

Introducing the PCF8813/2 LCD Driver from NXP

The PCF8813/2 is a versatile and high-performance LCD driver designed by NXP Semiconductors. This powerful component is engineered to drive matrix liquid crystal displays, offering a flexible and efficient solution for a wide range of applications in the consumer electronics industry. With its advanced features and robust design, the PCF8813/2 has become a popular choice for designers looking to enhance the visual interface of their products.

The PCF8813/2 boasts an impressive array of features that make it an ideal choice for driving small to medium-sized LCDs. It supports a variety of display types, including STN and FSTN, with a resolution that can accommodate up to 102x65 pixels. This capability allows for crisp and clear rendering of text and graphics, providing a user-friendly interface for devices such as mobile phones, handheld gaming systems, and other portable gadgets.

One of the key advantages of the PCF8813/2 is its built-in controller, which simplifies the process of interfacing with the LCD. The integrated controller reduces the need for additional components, saving space on the PCB and streamlining the design process. Additionally, the driver supports multiple data input formats, including SPI and I²C, offering designers the flexibility to choose the most suitable communication protocol for their application.

Energy efficiency is another critical aspect of the PCF8813/2. It is designed with power-saving features that minimize energy consumption, making it an excellent choice for battery-operated devices. The driver's low power requirements help extend the battery life of the end product, which is particularly important for portable and wearable electronics.

For ease of integration, the PCF8813/2 is available in a compact package, which ensures that it can fit into tight spaces without compromising functionality. NXP provides comprehensive technical support and documentation, including datasheets and application notes, to assist developers in implementing the PCF8813/2 in their designs.

In summary, the NXP PCF8813/2 LCD driver stands out as a reliable and feature-rich component that offers excellent display capabilities, flexible interfacing options, and energy efficiency—making it a top choice for enhancing the visual performance of a wide range of electronic products.

You May Also Be Interested in

Princeton
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2189
NIKO-SEM
Lowest to $1.1435
NIKO-SEM
Lowest to $0.1559
Pulse
Lowest to $19.0136
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.1268
NIKO-SEM
Lowest to $0.3927

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess