EN
  • EN
  • DE

PDTA124EM

Part No PDTA124EM
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236610-PDTA124EM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA124EM CAD Model

Description

The PDTA124EM is a high-quality PNP bipolar transistor from NXP Semiconductors, a global leader in the design and manufacturing of innovative semiconductor solutions. This transistor is part of NXP's extensive range of small-signal transistors which are renowned for their reliability and performance.

Key Features

  • Transistor Type: The PDTA124EM is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is ideal for use in switching and amplification applications.
  • Configuration: It comes in a surface-mounted SOT-416 package, which is also known as a SC-75 package. Its compact size makes it suitable for high-density circuit designs.
  • Current Handling: This transistor is capable of handling continuous collector currents up to 100 mA, making it suitable for a wide range of applications.
  • Power Dissipation: With a power dissipation of 250 mW, the PDTA124EM can sustain moderate power levels, which is sufficient for many electronic applications.
  • High Gain: It features a high current gain (hFE), typically greater than 100, which allows for a significant amplification of the input signal.
  • Integrated Resistor: The PDTA124EM includes an integrated resistor, which simplifies circuit design by reducing component count.

Applications

The versatility of the PDTA124EM allows it to be used in a wide array of electronic circuits. Common applications include:

  • Driver stages in amplifiers
  • Signal processing
  • Power management circuits
  • Switching circuits
  • Audio and video equipment
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the PDTA124EM meets the highest standards for performance and reliability. It is designed to withstand the rigors of daily use in commercial and industrial environments, providing a dependable solution for designers and engineers.

Environmental Compliance

The PDTA124EM is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3,270+ $0.0153 $50.0310
7,940+ $0.0126 $100.0440
12,300+ $0.0122 $150.0600
16,950+ $0.0118 $200.0100
21,930+ $0.0114 $250.0020
29,415+ $0.0102 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess