EN
  • EN
  • DE

PDTA144WM

Part No PDTA144WM
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 22 kΩ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236646-PDTA144WM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA144WM CAD Model

Description

The NXP PDTA144WM is a high-quality PNP transistor that is part of NXP's extensive range of bipolar junction transistors. This particular model is designed for general purpose switching and amplification applications, making it a versatile component for a wide array of electronic circuits.

Key Features

  • Low Current Consumption: The PDTA144WM is optimized for low current consumption, making it ideal for battery-powered devices and energy-saving applications.
  • High Input Impedance: With its high input impedance, this transistor is suitable for applications where minimal loading on the previous stage is crucial.
  • Pre-Biased Configuration: This device comes in a pre-biased configuration, which simplifies circuit design by reducing component count.
  • Surface-Mount Package: The small SOT-323 package is perfect for space-constrained applications and is designed for surface-mount technology, facilitating automated assembly processes.
  • Robust Performance: The PDTA144WM is characterized by its robust performance over a wide range of temperatures, ensuring reliability in various operating conditions.

Applications

The NXP PDTA144WM transistor is commonly used in a range of applications, including but not limited to:

  • Signal processing
  • Power management circuits
  • Control systems
  • Driver stages in audio amplifiers
  • Portable and consumer electronics

Technical Specifications

The PDTA144WM has a collector-emitter voltage of 50V and a collector current of up to 100mA. Its transition frequency is 250MHz, which allows for usage in high-speed switching applications. Additionally, it features a collector-base voltage of 50V and an emitter-base voltage of 5V.

In conclusion, NXP's PDTA144WM PNP transistor is a reliable and efficient component suitable for a wide range of electronic applications. Its compact size, energy efficiency, and pre-biased configuration make it a smart choice for designers looking to optimize their circuit designs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2726 $58.6090
520+ $0.2241 $116.5320
800+ $0.2171 $173.6800
1,105+ $0.2091 $231.0555
1,430+ $0.2021 $289.0030
1,915+ $0.1813 $347.1895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess