EN
  • EN
  • DE

PDTC114EE/DG

Part No PDTC114EE/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271624-PDTC114EE/DG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDTC114EE/DG CAD Model

Description

Product Overview: NXP PDTC114EE/DG

The NXP PDTC114EE/DG is a cutting-edge digital transistor, combining a pre-biased NPN transistor with a series base resistor and a base-emitter resistor into a single compact SOT416 (SC-75) surface-mount package. This innovative design simplifies circuit design and minimizes component count, making it a popular choice for space-constrained applications.

Key Features

  • Integrated Resistors: The device includes a 47 kΩ base resistor and a 47 kΩ emitter resistor, which are optimized for minimal space and ease of use.
  • Low Current Consumption: With its pre-biased configuration, the PDTC114EE/DG offers low current consumption, making it suitable for power-sensitive applications.
  • High Performance: The transistor provides high current gain (hFE) performance, ensuring efficient operation in switching and amplification applications.
  • Surface-Mount Package: Its SOT416 (SC-75) package is designed for surface-mount technology, allowing for automated assembly processes and reduced manufacturing costs.
  • Lead-Free and RoHS Compliant: The PDTC114EE/DG is lead-free and meets RoHS compliance, reflecting NXP's commitment to environmental sustainability.

Applications

The versatility of the PDTC114EE/DG makes it suitable for a wide range of applications, including but not limited to:

  • Switching circuits
  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing

Reliability and Quality

NXP Semiconductors is known for its high standards of quality and reliability, and the PDTC114EE/DG is no exception. This product is rigorously tested to ensure it meets the stringent requirements expected from a leading semiconductor manufacturer.

Conclusion

The NXP PDTC114EE/DG transistor is an ideal solution for designers looking to streamline their circuitry with a reliable, high-performance component. Its integrated resistors and compact form factor make it a smart choice for a multitude of electronic applications where space and efficiency are of paramount importance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess