EN
  • EN
  • DE

PDTC114EK,135

Part No PDTC114EK,135
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 096177-PDTC114EK,135
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian PDTC114EK,135 CAD Model

Description

Product Overview: PDTC114EK,135 - NXP

The PDTC114EK,135 is a high-quality, robust digital transistor from NXP Semiconductors, a leading name in the electronic components industry. This innovative product is designed to offer a reliable and efficient solution for various digital switching applications. It combines a resistor-equipped transistor with built-in bias resistors to simplify circuit design and minimize component count in digital circuits.

Key Features

  • Device Type: Digital Transistor (Bipolar)
  • Configuration: Single
  • Resistor Ratio: 47kΩ input to 47kΩ output
  • Collector-Emitter Voltage (Vceo): 50V
  • DC Collector Current: 100mA
  • Power Dissipation: 250mW
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23

Applications

The PDTC114EK,135 transistor is suitable for a wide range of applications, including but not limited to:

  • Switching loads such as relays, coils, and LEDs
  • Signal processing
  • Power management
  • Inverter circuits
  • Interface circuits
  • Driver circuits

Product Advantages

The PDTC114EK,135 offers several advantages for designers and engineers:

  • The built-in bias resistors allow for a reduction in component count, which can lead to a more compact and cost-effective design.
  • It simplifies circuit design by eliminating the need for external resistors, saving time and reducing potential points of failure.
  • The SOT-23 package is ideal for space-constrained applications, providing a small footprint while still delivering robust performance.
  • With its wide operating temperature range, this transistor can reliably function in extreme environments, making it suitable for industrial and automotive applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PDTC114EK,135 is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in a variety of applications. Whether for use in consumer electronics or more demanding industrial environments, the PDTC114EK,135 from NXP is an excellent choice for designers looking for a high-performance digital transistor.

You May Also Be Interested in

Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess