EN
  • EN
  • DE

PDTC114EK

Part No PDTC114EK
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236654-PDTC114EK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian PDTC114EK CAD Model

Description

NXP PDTC114EK Bipolar Transistor

The NXP PDTC114EK is a robust, high-performance NPN bipolar transistor with built-in bias resistors. Designed to simplify circuit design and reduce component count in a wide range of switching and amplification applications, this device offers a compact and efficient solution for electronic circuits.

Key Features

  • Integrated Bias Resistors: The PDTC114EK comes with a pre-biased configuration, featuring a 47 kΩ base resistor and a 47 kΩ resistor between the base and emitter. This integration facilitates a reduction in system complexity and board space.
  • Surface-Mount Package: Enclosed in a small SOT-23 surface-mount package, the transistor is ideal for automated assembly processes, and it is well-suited for high-density PCB designs.
  • High Current Gain: With a high current gain (hFE) performance, this transistor provides consistent amplification for low-level signals, ensuring reliable operation in various electronic applications.
  • Low Power Consumption: The PDTC114EK is optimized for low power consumption, making it an excellent choice for battery-powered devices and energy-sensitive applications.
  • Versatility: It is suitable for use in a range of applications, including switching operations, inverter circuits, and signal processing, offering versatility for designers.

Applications

The NXP PDTC114EK is commonly used in the following applications:

  • Logic level shifters
  • Signal processing circuits
  • Power management systems
  • LED drivers
  • Automotive electronics
  • Telecommunication infrastructures

Technical Specifications

Some of the technical specifications for the PDTC114EK include:

  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 100mA
  • Power Dissipation (Pd): 250mW
  • Operating Temperature Range: -55°C to +150°C

The NXP PDTC114EK is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. Its integrated design and performance characteristics make it a go-to choice for engineers looking to streamline their designs while maintaining robustness and efficiency.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4,100+ $0.0141 $57.8100
9,905+ $0.0117 $115.8885
15,465+ $0.0112 $173.2080
21,280+ $0.0109 $231.9520
27,475+ $0.0105 $288.4875
36,590+ $0.0095 $347.6050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 4100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess