EN
  • EN
  • DE

OPA2337PA

Part No OPA2337PA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Wideband Amplifier R-R O/P 5.5V 8-Pin PDIP Tube / IC OPAMP GP 3MHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Operating Supply Current 525μA
Channel Output Current 9mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 060842-OPA2337PA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name OPA2337
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2337PA CAD Model

Description

The OPA2337PA from Texas Instruments is a high-performance operational amplifier designed to provide superior performance in a wide range of applications.

  • Dual Operational Amplifier: Yes
  • Single Supply Voltage: 2.7V to 5.5V
  • Package: 8-pin DIP (Dual In-line Package)
  • Low Offset Voltage: 50µV (max)
  • Exceptional Common-Mode Rejection Ratio (CMRR): Yes
  • Exceptional Power Supply Rejection Ratio (PSRR): Yes
  • Low Quiescent Current: 360µA (max)
  • Wide Bandwidth: 1MHz
  • High Slew Rate: 0.4V/µs
  • Rail-to-Rail Output Swing: Gets as close to the power supply rails as 100mV
  • Excellent EMI Rejection: Yes

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7679 $51.0716
10+ $10.4763 $104.7630
15+ $10.1489 $152.2335
21+ $9.8215 $206.2515
27+ $9.4941 $256.3407
36+ $8.5120 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,053 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess