The PDTC123EE,115 is a high-quality NPN resistor-equipped transistor, also known as a digital transistor, designed and manufactured by NXP Semiconductors. This innovative component is designed to simplify circuit design by integrating the bias resistor network into the transistor package, thereby reducing component count and saving space on printed circuit boards (PCBs).
Key Features
- Integrated Bias Resistor: The device includes a built-in bias resistor network, which helps to stabilize the transistor's operation and reduce design complexity.
- Surface-Mount Package: It comes in a small SOT-416 (SC-75) surface-mount package, which is ideal for applications where space is at a premium.
- High Current Gain: The PDTC123EE,115 boasts a high current gain, ensuring efficient signal amplification in various applications.
- Low Voltage Operation: This transistor operates at low voltages, making it suitable for portable and battery-operated devices.
Applications
The PDTC123EE,115 is versatile and can be used in a wide range of applications, including but not limited to:
- Switching and amplification in consumer electronics
- Driver circuits in display modules
- Power management in portable devices
- Control circuits in embedded systems
Technical Specifications
Parameter
Value
Configuration
Single
Collector- Emitter Voltage (Vceo)
50V
Collector Current (Ic)
100mA
Power Dissipation (Pd)
200mW
DC Current Gain (hFE), Min
100
With its integrated design and efficient performance, the PDTC123EE,115 from NXP is an excellent choice for designers looking to streamline their circuit designs while maintaining functionality and reliability.