EN
  • EN
  • DE

PDTD123TK

Part No PDTD123TK
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Typical Gain (hFE) (Min) 100 @ 50mA, 5V
Max Vce (sat) 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 100377-PDTD123TK
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTD123TK CAD Model

Description

The PDTD123TK is a cutting-edge product from NXP Semiconductors, a renowned leader in the electronics industry. This product is designed to cater to the needs of modern electronic applications requiring high performance, reliability, and energy efficiency. The PDTD123TK is part of NXP's extensive portfolio of semiconductor components that are integral to the functioning of a wide array of electronic devices.

Key Features

  • High-Speed Switching: The PDTD123TK is optimized for high-speed switching applications, making it an ideal choice for power management in complex circuits.
  • Low Power Dissipation: Designed with energy efficiency in mind, it ensures minimal power loss during operation, which is crucial for battery-powered devices.
  • Robust Thermal Performance: With its excellent thermal properties, the PDTD123TK can operate reliably even under high temperature conditions, ensuring a longer lifespan for your electronic components.
  • Compact Design: The small form factor of the PDTD123TK allows it to fit into tight spaces, making it perfect for portable and space-constrained applications.
  • Leadless Package: The product comes in a leadless package, which not only reduces the PCB footprint but also enhances the overall environmental friendliness of the component.

Applications

The versatility of the PDTD123TK allows it to be used across various applications. It is particularly well-suited for:

  • Power management modules
  • DC-DC converters
  • Portable and wearable technology
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

NXP's commitment to quality is evident in the PDTD123TK, which is built to meet the highest industry standards. It undergoes rigorous testing to ensure it performs consistently across a range of environmental conditions. This reliability makes it a trusted component in critical applications where failure is not an option.

Environmental Compliance

The PDTD123TK is designed with environmental regulations in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances. This compliance reflects NXP's dedication to sustainability and its responsibility towards creating eco-friendly products.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the NXP Semiconductors official website or contact their sales and support team. The PDTD123TK is more than just a component; it's a testament to NXP's innovation and expertise in semiconductor technology.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 10PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Infineon Technologies
BCR 116 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess