Products specifications

Manufacturer NXP
Win Source Part Number 1236935-PEMB11
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PEMB11 CAD Model

Description

The PEMB11 is a high-performance, dual PNP transistor housed in a compact SOT-363 package, engineered by NXP Semiconductors, a leader in the field of high-quality electronic components. This product is designed to cater to the needs of modern electronic circuits, offering a blend of low power dissipation and high efficiency, which makes it an ideal choice for a wide range of applications.

Key Features

  • Transistor Type: The PEMB11 is a dual PNP transistor, which means it contains two PNP transistors in a single package, allowing for reduced component count in circuit designs.
  • Package: It comes in a SOT-363 package, which is known for its small footprint and suitability for high-density mounting on PCBs.
  • Current Handling: Each transistor in the PEMB11 can handle a continuous collector current up to 100 mA, making it suitable for moderate power applications.
  • Power Dissipation: The device has a low power dissipation, with a total power dissipation of 250 mW, which contributes to energy-efficient circuit designs.
  • High Gain: It features high current gain, typically greater than 100, which allows for significant amplification of input signals.
  • Operating Temperature: The PEMB11 is designed to operate over a wide temperature range, from -65°C to +150°C, ensuring reliability under varying environmental conditions.

Applications

The versatility of the PEMB11 allows it to be used in a myriad of applications, ranging from signal processing to power management. It is particularly useful in:

  • Switching applications
  • Amplification circuits
  • Power management modules
  • Linear voltage regulators
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Conclusion

The PEMB11 from NXP stands out as an exemplary component for designers seeking to enhance the performance of their electronic circuits without compromising on space or power efficiency. Its dual PNP configuration, combined with its compact size and robust performance, make it a highly valuable addition to any electronic component inventory.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5497 $52.3976
19+ $5.3741 $102.1079
29+ $5.2062 $150.9798
40+ $5.0382 $201.5280
52+ $4.8703 $253.2556
69+ $4.3665 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention