EN
  • EN
  • DE

PESD12VS1UB

Part No PESD12VS1UB
Manufacturer NXP / Nexperia
Description ESD Suppressor Diode TVS Uni-Dir 12V Automotive 2-Pin SOD-523 / ESD protection diodes in SOD 523 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236961-PESD12VS1UB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD12VS1UB
Introduction Date June 14, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD12VS1UB CAD Model

Description

Product Overview: NXP PESD12VS1UB ESD Protection Device

The NXP PESD12VS1UB is a state-of-the-art electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD. This robust component is essential for modern electronic systems that require high levels of protection to ensure reliability and longevity.

Key Features

  • ESD Protection: The PESD12VS1UB offers exceptional protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4). It can withstand ESD discharges of up to ±12 kV (contact discharge) and ±15 kV (air discharge), providing superior protection for vulnerable electronic components.
  • Low Capacitance: With an ultra-low capacitance of just 0.7 pF, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity. This makes it an ideal choice for applications such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Bidirectional Clamping: The bidirectional clamping feature ensures that ESD pulses are suppressed in both directions, which is critical for protecting differential data lines.
  • Small Form Factor: The PESD12VS1UB comes in an ultra-small DFN1006-2 (SOD882) leadless package, which is perfect for space-constrained applications. Its small size also allows for close placement to the point of entry, providing better protection and signal integrity.
  • Low Leakage Current: The device maintains a low leakage current, ensuring minimal power loss and preserving battery life in portable applications.

Applications

The NXP PESD12VS1UB is versatile and can be used in a wide range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • High-Speed Data Line Protection
  • Consumer Electronics
  • Networking Equipment

Conclusion

In summary, the NXP PESD12VS1UB is a highly effective ESD protection solution that combines low capacitance, high ESD robustness, and a small package size. Its ability to protect sensitive electronic circuits from ESD makes it an invaluable component in the design of reliable and durable electronic products.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess