EN
  • EN
  • DE

PESD15VS1UB

Part No PESD15VS1UB
Manufacturer NXP / Nexperia
Description ESD protection diodes in SOD 523 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236972-PESD15VS1UB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD15VS1UB CAD Model

Description

NXP PESD15VS1UB ESD Protection Device

The NXP PESD15VS1UB is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust component is an ideal choice for protecting sensitive electronic circuits in a wide range of applications, including mobile devices, computer interfaces, and communication systems.

Constructed with NXP's advanced semiconductor process technology, the PESD15VS1UB offers a low clamping voltage and a low capacitance, ensuring that signal integrity is maintained while delivering high levels of protection. The device is capable of withstanding ESD discharges up to 15 kV, in accordance with the IEC 61000-4-2 standard, making it an excellent line of defense against the most common causes of ESD damage.

The PESD15VS1UB comes in an ultra-small DFN1006-2 (SOD882) leadless package, which not only saves valuable board space but also reduces inductance, providing faster response times to transient events. Its small form factor makes it particularly suitable for space-constrained applications where board real estate is at a premium.

Featuring a unidirectional design, the PESD15VS1UB is optimized for protecting one signal line. It has a low dynamic resistance, which contributes to its effective clamping performance during an ESD event. This characteristic is crucial for minimizing the impact on the protected line and ensuring the longevity of the electronic device.

Installation of the PESD15VS1UB is straightforward, as it is designed for simple surface-mount technology (SMT) processes, which are standard in modern PCB assembly lines. The component's compatibility with standard SMT processes ensures that it can be easily integrated into existing manufacturing workflows, thereby reducing time to market for new products.

In summary, the NXP PESD15VS1UB is a highly reliable and efficient solution for ESD protection in high-speed data and signal lines. Its combination of low capacitance, low clamping voltage, and high ESD robustness makes it an essential component for designers looking to enhance the durability and reliability of their electronic products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2,515+ $0.0199 $50.0485
6,100+ $0.0164 $100.0400
9,435+ $0.0159 $150.0165
13,075+ $0.0153 $200.0475
16,895+ $0.0148 $250.0460
22,560+ $0.0133 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 2515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess