EN
  • EN
  • DE

PESD15VS2UT/DG/B3215

Part No PESD15VS2UT/DG/B3215
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number PESD15
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 930268-PESD15VS2UT/DG/B3215
Ultra Librarian 3D Model Ultra Librarian PESD15VS2UT/DG/B3215 CAD Model

Description

Overview of NXP PESD15VS2UT/DG/B3215

The NXP PESD15VS2UT/DG/B3215 is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge damages without compromising signal integrity. This compact and efficient solution is ideal for protecting sensitive electronics in a wide range of applications, from mobile devices to networking equipment.

Key Features

  • Low Clamping Voltage: This device offers a low clamping voltage, ensuring that any ESD strikes are effectively managed without causing harm to the protected circuit.
  • High ESD Protection: It can withstand ESD discharges up to 15 kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for your electronics.
  • Ultra-Low Capacitance: With an ultra-low capacitance design, the PESD15VS2UT/DG/B3215 is perfect for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Small Package Size: The device comes in a small, leadless DFN1006-2 (SOD882) surface-mount package, which allows for space-saving PCB designs and is suitable for high-density board layouts.
  • Bi-Directional ESD Protection: It provides bi-directional ESD protection, making it a versatile solution for various applications.

Applications

The NXP PESD15VS2UT/DG/B3215 is designed for use in a variety of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-speed data lines
  • Mobile handsets and portable electronics
  • Wireless communication systems
  • Set-top boxes and digital TVs
  • Notebook and desktop computers

Product Benefits

Integrating the PESD15VS2UT/DG/B3215 into your design offers numerous benefits:

  • Enhanced Reliability: The device ensures long-term reliability of electronic components by providing exceptional ESD protection.
  • Design Flexibility: Its small footprint and bi-directional protection offer design flexibility, making it easier to fit into various circuit designs.
  • Improved Performance: The low capacitance feature is critical for maintaining the performance of high-speed data interfaces without compromising on protection.

Incorporating the NXP PESD15VS2UT/DG/B3215 into your product design will help you achieve a balance between robust ESD protection and high-speed performance, ensuring your electronics are both durable and efficient.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0857 $59.7135
130+ $0.8905 $115.7650
205+ $0.8628 $176.8740
280+ $0.8351 $233.8280
360+ $0.8073 $290.6280
480+ $0.7242 $347.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess