EN
  • EN
  • DE

PESD24VS5UD/DG/B2

Part No PESD24VS5UD/DG/B2
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 346994-PESD24VS5UD/DG/B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD24VS5UD/DG/B2 CAD Model

Description

Overview of NXP PESD24VS5UD/DG/B2

The NXP PESD24VS5UD/DG/B2 is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust component is an essential addition to any design where data lines or other I/O interfaces require protection against the harsh realities of the electrical environment.

Key Features

  • Bi-directional ESD protection: The PESD24VS5UD/DG/B2 offers bi-directional ESD protection, ensuring that both lines are shielded from ESD strikes entering from either direction.
  • Low clamping voltage: With a low clamping voltage, this device efficiently protects sensitive circuitry by limiting the voltage spikes due to ESD events.
  • High surge capability: The component is capable of withstanding high surge currents, making it suitable for high-energy transients.
  • Ultra-low capacitance: The ultra-low capacitance of the PESD24VS5UD/DG/B2 minimizes signal degradation, especially important in high-speed data applications.
  • Compact package: Housed in a small SOT-23 package, this ESD protection device is ideal for space-constrained applications.

Applications

The NXP PESD24VS5UD/DG/B2 is suitable for a wide range of applications. It is particularly useful in protecting USB 2.0, 3.0, and other high-speed data lines in consumer electronics, such as smartphones, tablets, laptops, and cameras. Additionally, it can be used in industrial interfaces, telecommunications equipment, and in automotive electronics where data integrity and component longevity are crucial.

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The PESD24VS5UD/DG/B2 is manufactured with the highest standards, ensuring that it meets the rigorous requirements of modern electronic devices. With its excellent ESD protection performance and durability, this NXP product is an indispensable component for any design engineer looking to enhance the resilience and longevity of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess