EN
  • EN
  • DE
  • IT

PESD3V3V4UW

Part No PESD3V3V4UW
Manufacturer NXP / Nexperia
Description Very low capacitance quadruple ESD protection diode arrays in SOT665 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237020-PESD3V3V4UW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD3V3V4UW CAD Model

Description

Introducing the PESD3V3V4UW from NXP Semiconductors

The PESD3V3V4UW is a versatile and robust ESD protection device designed by NXP Semiconductors, a leading name in the industry known for its high-quality electronic components. This product is specifically engineered to safeguard sensitive electronic circuits from Electrostatic Discharge (ESD) events, which are common during manufacturing, handling, or in the end-use environment.

Constructed with state-of-the-art technology, the PESD3V3V4UW offers ultra-low clamping voltage and low capacitance, making it an ideal choice for high-speed data line applications. The device features four ESD diodes in a single WLCSP (Wafer Level Chip Scale Package), which not only saves valuable PCB space but also simplifies the design process for engineers.

Key Features:

  • Low Clamping Voltage: The PESD3V3V4UW provides excellent protection by clamping ESD strikes at a low voltage, ensuring that the sensitive components downstream are shielded from harmful voltage spikes.
  • Ultra-Low Capacitance: With its ultra-low capacitance, this device is perfect for protecting high-speed data lines without compromising signal integrity.
  • WLCSP Format: The tiny footprint of the WLCSP makes it an excellent choice for space-constrained applications, allowing designers to incorporate ESD protection without increasing the overall size of their designs.
  • Multi-Line Protection: With four ESD diodes, the PESD3V3V4UW can protect multiple lines simultaneously, making it a cost-effective and efficient solution.

The PESD3V3V4UW is optimized for a range of applications, including USB 2.0 and 3.0, HDMI, DisplayPort, and other high-speed data interfaces. Its ability to provide robust protection against ESD events up to the IEC 61000-4-2 standard (±30 kV contact discharge) makes it a reliable choice for consumer electronics, telecommunications, and computing devices.

With the combination of high-performance ESD protection, small package size, and low capacitance, the PESD3V3V4UW from NXP Semiconductors is an essential component for any design engineer looking to enhance the durability and longevity of their electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,033 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess