EN
  • EN
  • DE

PESD5V0L4UG

Part No PESD5V0L4UG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor TVS Uni-Dir 5V Automotive 5-Pin TSSOP / Low capacitance quadruple ESD protection diode array in SOT353 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1237032-PESD5V0L4UG
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD5V0L4UG
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PESD5V0L4UG CAD Model

Description

Introducing the PESD5V0L4UG - NXP's Robust ESD Protection Solution

The PESD5V0L4UG is a state-of-the-art ESD protection device designed by NXP Semiconductors, aimed at safeguarding high-speed data lines from the perils of electrostatic discharge (ESD). This component is a perfect blend of innovation and efficiency, offering superior protection for electronic devices across various applications.

Key Features

  • Low Clamping Voltage: The PESD5V0L4UG boasts an ultra-low clamping voltage, which is crucial for protecting sensitive electronics from voltage spikes caused by ESD events.
  • High ESD Protection Level: With an impressive ESD protection level of up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, this device ensures that your electronics are safe from sudden electrostatic occurrences.
  • Low Capacitance: The device features very low line capacitance, making it ideal for high-speed data applications without compromising signal integrity.
  • Multiple Line Protection: This component can protect up to four data lines simultaneously, offering a compact and efficient solution for multi-line protection.
  • Small Package Size: Housed in an ultra-small SOT-953 package, the PESD5V0L4UG saves valuable board space and is suited for space-constrained applications.

Applications

The PESD5V0L4UG is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-speed data lines
  • Mobile phones, tablets, and portable electronics
  • Digital cameras and audio devices
  • Notebooks, desktops, and servers

Reliability and Performance

Designed with performance in mind, the PESD5V0L4UG ensures that your devices operate reliably under the threat of ESD. It not only protects against immediate damage but also extends the life of electronic components by reducing stress during potential ESD events. NXP's commitment to quality means that you can trust the PESD5V0L4UG to offer consistent protection across your devices.

Whether you're designing consumer electronics, communication infrastructure, or sensitive computing hardware, the PESD5V0L4UG from NXP is your go-to solution for safeguarding your products against the risks of electrostatic discharge.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0549 $50.2335
2,225+ $0.0450 $100.1250
3,445+ $0.0436 $150.2020
4,740+ $0.0422 $200.0280
6,130+ $0.0408 $250.1040
8,200+ $0.0366 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess