EN
  • EN
  • DE

PESD5V0S1UB

Part No PESD5V0S1UB
Manufacturer NXP / Nexperia
Description ESD protection diodes in SOD 523 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237042-PESD5V0S1UB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1UB CAD Model

Description

Overview of the NXP PESD5V0S1UB ESD Protection Diode

The NXP PESD5V0S1UB is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive electronics from the potentially devastating effects of Electrostatic Discharge (ESD). This compact and efficient component is part of NXP's extensive range of ESD protection devices, offering a perfect blend of high performance, reliability, and convenience for a wide array of applications.

Key Features

  • Low Clamping Voltage: The PESD5V0S1UB offers a very low clamping voltage, which is essential for protecting modern electronics that operate at lower voltage levels.
  • Ultra-low Capacitance: With an ultra-low capacitance of just 0.3 pF, this diode ensures that signal integrity is maintained, making it ideal for high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet.
  • High ESD Protection: It can withstand ESD discharges of up to ±30 kV, exceeding the IEC 61000-4-2 standard, which specifies a test level of ±8 kV (contact discharge).
  • Single-Line Protection: The device is designed to protect one signal line, providing targeted protection where it's needed most.
  • Small Package Size: The PESD5V0S1UB comes in an ultra-small DFN1006-2 (SOD882) leadless package, which minimizes the PCB space required and is ideal for portable electronics.

Applications

The versatility of the NXP PESD5V0S1UB allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Mobile devices such as smartphones and tablets
  • Computers and peripherals, including interfaces like USB and HDMI
  • Consumer electronics such as digital cameras and audio/video equipment
  • Network devices and telecommunications systems
  • Other applications that require high-speed data line ESD protection

Conclusion

With its combination of low clamping voltage, ultra-low capacitance, and high ESD protection level, the NXP PESD5V0S1UB is an excellent choice for designers looking to enhance the durability and reliability of their electronics. Its small form factor further ensures that it can be integrated into the latest miniaturized and high-speed electronic devices without compromising on protection.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4277 $51.3240
250+ $0.4007 $100.1750
390+ $0.3871 $150.9690
560+ $0.3600 $201.6000
725+ $0.3465 $251.2125
905+ $0.3330 $301.3650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess