EN
  • EN
  • DE

PESD5V0S2UAT

Part No PESD5V0S2UAT
Manufacturer NXP / Nexperia
Description Double ESD protection diodes in SOT23 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237046-PESD5V0S2UAT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0S2UAT CAD Model

Description

NXP PESD5V0S2UAT - ESD Protection Device

The NXP PESD5V0S2UAT is a state-of-the-art ESD protection device designed to safeguard high-speed data lines and other sensitive circuits from the destructive forces of electrostatic discharge (ESD). As electronic devices become increasingly compact and integrated, the need for robust protection against ESD events becomes critical. The PESD5V0S2UAT, with its ultra-low clamping voltage and high surge current handling capability, is an ideal solution for providing this essential protection.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that protected components remain safe from the high voltage transients that can occur during an ESD event.
  • High Surge Current Capability: It is capable of withstanding high surge currents, making it suitable for use in environments where ESD events are likely to occur frequently.
  • Small Package Size: The PESD5V0S2UAT comes in an ultra-compact SOT23 package, which is ideal for space-constrained applications.
  • Fast Response Time: Its fast response time ensures that protection is provided almost instantaneously, minimizing the risk of damage to the protected circuit.
  • Low Capacitance: The device features low line capacitance, which is crucial for maintaining signal integrity in high-speed data applications.

Applications

The NXP PESD5V0S2UAT is suitable for a wide range of applications where ESD protection is required. These include:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • High-speed data lines in mobile devices
  • Wireless communication systems
  • Portable electronics
  • Computer peripherals

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0S2UAT is no exception. It has undergone rigorous testing to ensure that it meets the highest standards for ESD protection. With the PESD5V0S2UAT, designers and manufacturers can have confidence that they are using a top-notch device to protect their electronic products from the damaging effects of ESD.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1394 $50.1840
770+ $0.1306 $100.5620
1,190+ $0.1262 $150.1780
1,705+ $0.1174 $200.1670
2,215+ $0.1130 $250.2950
2,765+ $0.1086 $300.2790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess