EN
  • EN
  • DE

PESD5V0X1BL

Part No PESD5V0X1BL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Applications Automotive
Capacitance @ Frequency 0.9pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 095073-PESD5V0X1BL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Communications & Networking, Audio, Imaging, Video & Vision, Safety
Family Name PESD5V0X1BL
Introduction Date October 27, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PESD5V0X1BL CAD Model

Description

Product Overview: NXP PESD5V0X1BL ESD Protection Diode

The NXP PESD5V0X1BL is a high-quality Electrostatic Discharge (ESD) protection diode designed to safeguard sensitive electronic components from the harmful effects of ESD. It is a bidirectional, extremely low-capacitance device that is part of NXP's ESD protection diode series, providing state-of-the-art protection for electronic circuits.

Key Features

  • Low Clamping Voltage: The PESD5V0X1BL offers a low clamping voltage, ensuring that the sensitive circuits are well protected against ESD pulses.
  • Low Capacitance: With its ultra-low capacitance, the diode is particularly suitable for protecting high-frequency data lines, such as USB 2.0, HDMI, and Gigabit Ethernet, without compromising signal integrity.
  • High ESD Protection Level: This diode can withstand ESD discharges of up to ±30 kV, exceeding the IEC 61000-4-2 standard, which specifies a test level of ±8 kV (contact discharge).
  • Low Leakage Current: It features a very low leakage current, which is beneficial for battery-powered devices by minimizing power consumption when the device is in standby mode.
  • Small Package: The PESD5V0X1BL comes in a small, leadless ultra-thin package, making it ideal for use in space-constrained applications.

Applications

The versatility of the NXP PESD5V0X1BL allows it to be used in a wide array of applications. It is particularly useful in protecting high-speed data lines in consumer electronics, such as smartphones, tablets, and laptops. Additionally, it can be employed in telecommunications systems, computer interfaces, and other applications where data integrity and component protection are critical.

Reliability and Quality Assurance

NXP Semiconductors is known for its commitment to quality and reliability. The PESD5V0X1BL is produced with the highest manufacturing standards, ensuring consistent performance and durability across all units. Its robust design is made to withstand the rigors of daily use in a variety of environments, making it a reliable choice for designers and manufacturers seeking to incorporate ESD protection into their products.

In conclusion, the NXP PESD5V0X1BL is an excellent choice for anyone looking to enhance the ESD protection in their electronic designs. Its combination of low capacitance, high protection level, and small package size makes it an effective and versatile solution for safeguarding sensitive electronic components.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess