EN
  • EN
  • DE

PESD5V2S2UT/G

Part No PESD5V2S2UT/G
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06Rohs
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748231-PESD5V2S2UT/G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V2S2UT/G CAD Model

Description

Introducing the PESD5V2S2UT/G ESD Protection Device from NXP

The PESD5V2S2UT/G is a state-of-the-art ESD protection device designed by NXP Semiconductors, tailored to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This robust diode is an essential component for modern electronic designs, offering high levels of protection in a compact, surface-mount package.

Key Features

  • Low Clamping Voltage: The PESD5V2S2UT/G provides a low clamping voltage, ensuring that even the most sensitive circuits are shielded from the damaging effects of ESD.
  • Ultra-low Capacitance: With an ultra-low capacitance design, this device is ideal for high-speed data line applications where signal integrity is paramount.
  • Dual-Line Protection: This component is capable of protecting two lines simultaneously, making it an efficient choice for conserving board space.
  • High ESD Robustness: It offers robust ESD protection performance, withstanding ESD discharges of up to ±30 kV contact discharge as per the IEC 61000-4-2 standard.

Applications

The versatility of the PESD5V2S2UT/G allows it to be integrated into a wide range of applications. It is particularly well-suited for:

  • High-speed data lines such as USB 2.0, HDMI, and Ethernet
  • Wireless communication interfaces like WLAN and Bluetooth
  • Portable electronics including smartphones, tablets, and laptops
  • Consumer electronics such as digital cameras and audio devices

Package and Installation

Encased in a small SOT23 plastic package, the PESD5V2S2UT/G is designed for surface-mounted applications. Its tiny footprint makes it an excellent choice for space-constrained designs without compromising on performance. Installation is straightforward, allowing for seamless integration into existing PCB layouts.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V2S2UT/G is no exception. Manufactured to meet the highest industry standards, this ESD protection diode ensures long-term reliability for your electronic devices, protecting them from the transient events that are common in today's fast-paced, high-tech environment.

In summary, the PESD5V2S2UT/G from NXP is an exceptional choice for designers looking to enhance the ESD protection of their electronic products with a reliable, high-performance solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1107 $50.3685
970+ $0.1036 $100.4920
1,500+ $0.1000 $150.0000
2,155+ $0.0929 $200.1995
2,800+ $0.0893 $250.0400
3,500+ $0.0858 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,180 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess