EN
  • EN
  • DE

PF85163

Part No PF85163
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084621-PF85163
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PF85163 CAD Model

Description

The NXP PF85163 is a highly integrated, feature-rich power management integrated circuit (PMIC) designed to meet the demanding requirements of today's advanced electronic systems. This PMIC is ideal for a wide range of applications, including automotive, industrial, and consumer electronics, where efficient and reliable power management is essential.

Key Features

  • Multi-Output Power Control: The PF85163 provides multiple regulated power outputs, making it suitable for systems that require several voltage levels for different components.
  • High Efficiency: With an advanced design focused on energy efficiency, this PMIC helps to reduce power losses and improve overall system performance.
  • Programmable Output Voltages: Users can program output voltages to match the specific needs of their application, ensuring compatibility and flexibility.
  • Integrated Protection Features: The device includes over-current, over-voltage, under-voltage, and thermal protection circuits to safeguard the system against various fault conditions.
  • Small Footprint: The compact form factor of the PF85163 allows for easy integration into space-constrained designs without sacrificing functionality or performance.

Applications

Due to its versatile nature, the PF85163 can be used in a variety of applications, including:

  • Automotive infotainment and telematics systems
  • Industrial control units
  • Smart home devices and IoT solutions
  • Portable and wearable electronics

Technical Specifications

The PF85163 boasts a robust set of technical specifications that ensure reliable operation under various conditions:

  • Input Voltage Range: Suited for systems with varying supply voltages
  • Multiple Output Channels: Catering to systems with diverse power requirements
  • Customizable Sequencing: Start-up and shutdown sequences can be tailored to the needs of the application
  • I²C Interface: For digital communication and advanced control

In conclusion, the NXP PF85163 PMIC is a versatile and powerful solution for managing power in complex electronic systems. Its combination of efficiency, programmability, and protection features make it an ideal choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess