EN
  • EN
  • DE

PHB38N02LT,118

Part No PHB38N02LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 44.7A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 20 V 44.7A (Tc) 57.6W (Tc) Surface Mount D2PAK
Manufacturer NXP
Series TrenchMOS™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name PHB38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number PHB38N02LT118, PHB38N02LT /T3, 934057586118, 568-2191-1, 568-2191-2
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930348-PHB38N02LT,118
Ultra Librarian 3D Model Ultra Librarian PHB38N02LT,118 CAD Model

Description

The PHB38N02LT,118 is a high-performance, low-threshold N-channel TrenchMOS® logic level FET from NXP Semiconductors, designed to deliver efficiency and power for a wide range of applications. This field-effect transistor is part of NXP's TrenchMOS portfolio, which is renowned for its low on-state resistance and high switching speed.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage that allows it to be driven by logic level signals, making it compatible with modern microcontrollers and digital circuits without the need for level shifters.
  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), the PHB38N02LT,118 minimizes power loss, ensuring high efficiency in power management applications.
  • High-Speed Switching: The transistor is optimized for high-speed switching, which is essential for reducing switching losses and improving performance in applications such as DC-DC converters, motor drives, and power management systems.
  • Robust Thermal Performance: The device is encapsulated in a SOT404 package, which offers excellent thermal performance and ensures reliability even under high power and temperature conditions.
  • Logic Level Compatibility: It is designed to interface directly with low-voltage control signals, eliminating the need for additional drive circuitry.

Applications

The versatility of the PHB38N02LT,118 makes it suitable for a broad range of applications, including:

  • Automotive applications where high reliability and efficiency are crucial.
  • Power supply circuits, especially in compact and energy-sensitive systems.
  • Load switches that require fast and efficient control.
  • Motor control circuits in both industrial and consumer electronics.
  • DC-DC converters where fast switching and low losses are necessary.

Conclusion

With its low threshold voltage, high efficiency, and high-speed switching capabilities, the NXP PHB38N02LT,118 TrenchMOS transistor is an excellent choice for designers looking to optimize their power management solutions. Its robust package and logic level compatibility make it a versatile component that can meet the demands of a wide array of electronic applications, from automotive systems to portable devices.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess