EN
  • EN
  • DE

PHBK2125HS121-T

Part No PHBK2125HS121-T
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347636-PHBK2125HS121-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHBK2125HS121-T CAD Model

Description

Introducing the PHBK2125HS121-T from NXP

The PHBK2125HS121-T is a cutting-edge semiconductor product manufactured by NXP, a leader in the electronics industry known for its innovative and reliable components. This particular product is designed to cater to the needs of modern electronic applications, offering a blend of performance, efficiency, and durability that is hard to match.

Key Features

  • High Switching Speed: The PHBK2125HS121-T is engineered to deliver high-speed switching capabilities, making it an ideal choice for high-frequency applications.
  • Low On-Resistance: With its low on-resistance, this product ensures minimal power loss and improved efficiency, which is crucial for power-sensitive designs.
  • Robust Thermal Performance: Designed to withstand high temperatures, the PHBK2125HS121-T maintains its performance even under thermal stress, ensuring reliability in various operating conditions.
  • Compact Design: The small form factor of the device allows for a more compact overall design in the final application, saving space without compromising on power or functionality.

Applications

The versatility of the PHBK2125HS121-T makes it suitable for a wide range of applications. Its performance characteristics are particularly beneficial in:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management systems

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The PHBK2125HS121-T is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust this product to perform consistently over time, contributing to the longevity and dependability of their electronic projects.

Environmental Considerations

Understanding the importance of environmental responsibility, the PHBK2125HS121-T is designed with eco-friendly considerations in mind. It complies with various international standards for hazardous substances, ensuring that it is as safe for the environment as it is effective for electronic applications.

In summary, the PHBK2125HS121-T from NXP is a testament to the company's dedication to innovation and quality. Whether for power management, motor control, or high-frequency switching, this product stands out as a robust, efficient, and reliable component that engineers and designers can rely on.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess