EN
  • EN
  • DE

PHC21025

Part No PHC21025
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3.5A, 2.3A
Maximum Rds On at Id,Vgs 100 mOhm @ 2.2A, 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 250pF @ 20V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 347638-PHC21025
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian PHC21025 CAD Model

Description

The PHC21025 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's extensive portfolio designed to deliver high performance and reliability for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High Integration: The PHC21025 is a highly integrated circuit that combines multiple functionalities into a single chip, which can help to reduce the overall system complexity and the number of components required on a circuit board.
  • Energy Efficiency: Designed with energy efficiency in mind, this product is suitable for applications where power consumption is critical. It operates at low voltage levels and has power-saving features that contribute to the extended battery life of portable devices.
  • Robust Performance: It is engineered to deliver robust performance in challenging environments. With its wide operating temperature range, the PHC21025 can withstand the harsh conditions often found in industrial and automotive settings.
  • Connectivity: This product supports various communication protocols, making it an ideal choice for connected devices. It ensures seamless data transfer and interoperability with other components within a system.
  • Security: NXP is known for its emphasis on security, and the PHC21025 is no exception. It incorporates advanced security features to protect against unauthorized access and ensure the integrity of data.

Applications

The versatility of the PHC21025 allows it to be used in a diverse range of applications, such as:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Consumer electronics

With its combination of performance, integration, and security, the NXP PHC21025 is a top contender for designers and engineers looking to create sophisticated and reliable products for today’s market.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess