EN
  • EN
  • DE

PHP21N06T,127

Part No PHP21N06T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 21A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 69W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 347776-PHP21N06T,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian PHP21N06T,127 CAD Model

Description

The PHP21N06T,127 is a robust N-channel, enhancement-mode Field-Effect Transistor (FET) produced by NXP Semiconductors. This power MOSFET is designed to deliver high performance in a wide range of applications. Its primary use is in switch mode power supplies (SMPS), but it is versatile enough for a variety of other high-efficiency switching applications as well.

Key Features

  • Low On-state Resistance: This MOSFET features a low on-state resistance (R<sub>DS(on)), which means it has reduced conduction losses and offers improved power efficiency when conducting.
  • High-speed Switching: The device is optimized for high-speed switching applications, allowing for efficient operation at high frequencies.
  • Robust Thermal Performance: With an excellent thermal design, the PHP21N06T,127 can handle significant power and maintain stability over a wide temperature range.
  • Logic Level Compatibility: The gate drive can be driven by logic level voltages, making it compatible with microcontroller outputs and allowing for easy integration into digital control circuits.

Applications

The versatility of the PHP21N06T,127 allows it to be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Power management systems
  • Motor drives and controllers
  • Automotive applications
  • Uninterruptible power supplies (UPS)

Product Specifications

The PHP21N06T,127 boasts a drain-source voltage (V<sub>DSS) of 60V, and a continuous drain current (I<sub>D) of 21A, making it suitable for handling moderate power levels in electronic circuits. The device comes in a TO-220 package, which is widely used and easy to mount on printed circuit boards.

Quality and Reliability

As with all NXP products, the PHP21N06T,127 is manufactured to high standards, ensuring both quality and reliability. NXP's commitment to excellence means that this MOSFET is a dependable component for any power switching application.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess