Products specifications Report Issue?

Win Source Part Number 1119423-PHP6N50E
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP6N50E CAD Model

Description

Product Overview: PHP6N50E

The PHP6N50E is a high-performance, enhancement-mode Power MOSFET brought to you by NXP Semiconductors, a leader in the field of high-quality electronic components. This particular MOSFET is designed to deliver efficient power conversion with low on-state resistance and fast switching speeds, making it an ideal choice for a wide range of applications, including power supplies, lighting, motor control, and industrial systems.

Key Features

  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), the PHP6N50E minimizes conduction losses, leading to more efficient power usage and reduced heat generation.
  • Fast Switching: The device's fast switching capabilities enable high-speed operation, which is crucial for applications requiring quick response times and high-frequency power conversion.
  • Robust Design: The MOSFET is built to withstand high energy pulses in the avalanche and commutation modes, ensuring long-term reliability and stability in demanding environments.
  • High Power Density: Its compact size combined with high power handling capability allows for a smaller footprint in circuit designs, saving space without compromising performance.

Electrical Characteristics

The PHP6N50E operates with a drain-source voltage (V<sub>DSS) of 500V, which is suitable for high-voltage applications. It can handle continuous drain currents (I<sub>D) up to 6A, making it capable of powering a range of electrical loads. The device also features a threshold voltage (V<sub>GS(th)) that ensures low gate drive requirements, facilitating easier integration into various circuit configurations.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-AC Inverters for Solar Power Systems
  • High-Efficiency DC-DC Converters
  • Motor Drives and Controls
  • LED Lighting Systems

The PHP6N50E from NXP Semiconductors is a testament to the company's commitment to providing advanced electronic components that meet the needs of modern technology. With its combination of efficiency, speed, and durability, this MOSFET is a solid choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Qorvo US Inc.
1.2GHZ Edge Qam Integrated Amplifier Evb
Need more? Email Us
ECAD model for RFAM3790PCBA-410
Renesas Electronics America
IC MCU 32BIT 1MB FLASH 64LFQFP / RH850G3KH series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)
Need more? Email Us
ECAD model for R7F7016903AFP-C#AA1
ICT
Need more? Email Us
ECAD model for PEEL22CV10AJ
NXP / Nexperia
Need more? Email Us
ECAD model for PHP130N03LT/PLP
Intel
Contact for details
Need more? Email Us
ECAD model for RCPXA270C5C624
Renesas Electronics America
Need more? Email Us
ECAD model for QS32X245Q2X
Siemens
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for PSB7110FDV1.0
Rohm Semiconductor
SENSOR REMOTE REC 37.9KHZ 15M / Remote Receiver Sensor 37.9kHz 15m Through Hole
Need more? Email Us
ECAD model for RPM7138-H4R
Texas Instruments
Need more? Email Us
ECAD model for OMAP310CGZGR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention