EN
  • EN
  • DE

Q817BST1

Part No Q817BST1
Manufacturer QT Brightek (QTB)
Catalog Optoisolators - Transistor, Photovoltaic Output
Description SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr QT Brightek (QTB)
Series Q817
Package Tape & Reel
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 130% @ 5mA
Current Transfer Ratio (Max) 260% @ 5mA
Rise / Fall Time (Typ) 6µs, 8µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 35V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.24V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C ~ 110°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number Q817
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names 1516-1383-2,1516-1383-1,1516-1383-6
Standard Package 1,500
Win Source Part Number 1155383-Q817BST1
Ultra Librarian 3D Model Ultra Librarian Q817BST1 CAD Model

Description

The Q817BST1 is likely an optocoupler manufactured by QT Brightek (QTB). Optocouplers, also known as optoisolators, are semiconductor devices that transfer electrical signals between two isolated circuits by using light. They provide electrical isolation while allowing signal transfer, which is crucial for safety and preventing ground loops.

Applications

  • Industrial control systems: Provides isolation between control circuits and high-power circuits.
  • Power supplies: Used for feedback control and isolation in switched-mode power supplies.
  • Motor control: Isolates the control circuitry from the high-voltage motor drive circuitry.
  • Medical equipment: Provides patient isolation in medical devices.
  • Data communication: Used for isolating data lines in communication interfaces.

Features

  • High isolation voltage: Provides a high degree of electrical isolation between input and output.
  • Compact package: Designed for space-constrained applications.
  • High current transfer ratio (CTR): Provides efficient signal transfer.
  • Fast switching speed: Enables rapid signal transfer.
  • RoHS compliant: Complies with RoHS environmental standards.

Benefits

  • Electrical isolation: Prevents ground loops and protects sensitive circuits.
  • Improved safety: Enhances safety by isolating high-voltage circuits.
  • Reduced noise: Minimizes noise and interference in electronic systems.
  • Enhanced system reliability: Provides robust and reliable signal transfer.
  • Simplified circuit design: Simplifies circuit design by providing a convenient isolation solution.

Additional Details

The Q817BST1's key specifications include the isolation voltage (typically several kilovolts), current transfer ratio (CTR), forward current (IF), and collector-emitter voltage (VCEO). The part number likely indicates specific performance characteristics and package type within QT Brightek's optocoupler product line. Detailed information can be found in the official datasheet provided by QT Brightek, which will include comprehensive electrical and optical characteristics, package dimensions, and safety certifications.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess