EN
  • EN
  • DE

PHU11NQ10T

Part No PHU11NQ10T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 10.9A SOT533
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 10.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 14.7nC @ 10V
Max Input Capacitance 360pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 57.7W (Tc)
Maximum Rds On at Id,Vgs 180 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 042123-PHU11NQ10T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHU11NQ10T CAD Model

Description

The PHU11NQ10T is a robust TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-quality product is engineered to deliver exceptional performance in a wide range of applications, making it an ideal choice for designers looking for a reliable and efficient power management solution.

Key Features

  • Low Threshold Voltage: The PHU11NQ10T boasts a low threshold voltage, ensuring it can be driven by logic-level voltages. This is particularly advantageous in low-voltage applications where power efficiency is critical.
  • High-Speed Switching: With its TrenchMOS technology, the PHU11NQ10T offers high-speed switching capabilities, which is essential for applications requiring fast response times.
  • Low On-State Resistance: The device features a low on-state resistance (R<sub>DS(on)), reducing power losses during operation and enhancing overall system efficiency.
  • High Power Efficiency: Optimized for power efficiency, the PHU11NQ10T helps in reducing energy consumption, which is beneficial for both cost savings and environmental considerations.

Applications

The versatility of the PHU11NQ10T allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power management circuits
  • Motor control systems
  • Load switches
  • Battery management systems

Product Specifications

The PHU11NQ10T is characterized by its compact form factor and powerful specifications:

  • Voltage: 100V
  • Current: Capable of handling continuous currents up to 11A
  • Package: Offered in a surface-mount SOT223 package, which is suitable for automated assembly processes and helps in saving PCB space.

With its combination of low threshold voltage, high-speed switching, and low on-state resistance, the PHU11NQ10T from NXP is a superior choice for electronic designers and engineers looking to optimize their power management systems. Its robustness and efficiency make it a valuable component in any power-sensitive application.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess