EN
  • EN
  • DE
  • IT

PK20X128VLQ100

Part No PK20X128VLQ100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PK20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1085362-PK20X128VLQ100
Ultra Librarian 3D Model Ultra Librarian PK20X128VLQ100 CAD Model

Description

The NXP PK20X128VLQ100 microcontroller is a highly capable and versatile chip designed to meet the rigorous demands of modern embedded systems. This powerful microcontroller is part of the Kinetis K20 100 MHz family and is built on the ARM Cortex-M4 core, offering exceptional processing power, energy efficiency, and enhanced system control capabilities.

With its 100 MHz clock speed, the PK20X128VLQ100 provides a robust platform for applications requiring high-speed computing and real-time responsiveness. It is equipped with 128 KB of flash memory which is ideal for storing firmware and applications, and 16 KB of RAM for efficient data processing and task management. The integration of flash memory and RAM in a single chip simplifies design and can lead to more compact and cost-effective product designs.

Connectivity is a strong suit for this microcontroller. It features multiple communication interfaces, including UART, SPI, I2C, and CAN, allowing for flexible integration into various electronic systems and ensuring compatibility with a wide range of peripherals and other ICs. This makes it a perfect choice for automotive, industrial control, and IoT applications where reliable data exchange is crucial.

The PK20X128VLQ100 also provides an array of analog and digital peripherals. It includes a 16-bit ADC (Analog-to-Digital Converter) for precise sensor signal acquisition, a DAC (Digital-to-Analog Converter) for control applications, and PWM (Pulse Width Modulation) for motor control and LED dimming applications.

Safety and reliability are paramount in embedded systems, and the PK20X128VLQ100 does not disappoint. It features a Memory Protection Unit (MPU) that enhances the security of the system by preventing unauthorized memory access. Additionally, it has a unique identification number for security and tracking purposes.

The PK20X128VLQ100 is housed in a 100-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while still offering ample I/O options for complex applications. NXP's commitment to quality and longevity ensures that this microcontroller is a reliable choice for long-term deployments in a variety of fields.

Overall, the NXP PK20X128VLQ100 is a top-tier microcontroller that offers a perfect blend of performance, connectivity, and security, making it an ideal heart for a wide range of electronic products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess