EN
  • EN
  • DE
  • IT

PLVA2656A

Part No PLVA2656A
Manufacturer NXP / Nexperia
Description Low-voltage avalanche regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238737-PLVA2656A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PLVA2656A CAD Model

Description

The NXP PLVA2656A is a high-quality, low voltage avalanche regulator diode designed for voltage stabilization and regulation in a wide range of electronic applications. This precision device is tailored to offer a stable zener voltage of 5.6V, making it an ideal choice for providing a reference voltage in various circuits or protecting sensitive components from voltage spikes.

The PLVA2656A comes in a compact SOD-123 package, which allows for efficient space utilization on printed circuit boards (PCBs). This small footprint does not compromise its performance, as it is capable of dissipating a power of up to 400 mW, ensuring that it can handle significant power levels for its size. Its low leakage current and high surge capability make it an excellent choice for transient voltage suppression and regulation tasks.

Designed with performance in mind, the PLVA2656A features tight voltage tolerances, typically within ±5%. This precision ensures that the voltage supplied to sensitive components remains consistent, enhancing the reliability and longevity of the electronic device it is used in. Furthermore, its fast response time to voltage transients provides robust protection against sudden voltage changes that could potentially cause damage.

The PLVA2656A is versatile and can be used in a variety of applications, including but not limited to power management, voltage clamping, and protection circuits in consumer electronics, automotive devices, and industrial systems. Its rugged design allows it to operate effectively over a broad temperature range, ensuring consistent performance even under challenging environmental conditions.

NXP's commitment to quality is evident in the PLVA2656A, which is manufactured to meet the highest industry standards. Its reliability and efficiency make it a go-to component for engineers and designers looking to incorporate a stable voltage reference or protective diode into their electronic designs.

In summary, the NXP PLVA2656A is an essential component for any application requiring voltage regulation or protection, delivering performance, precision, and reliability in a compact package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1631 $56.2695
840+ $0.1338 $112.3920
1,300+ $0.1296 $168.4800
1,790+ $0.1254 $224.4660
2,310+ $0.1213 $280.2030
3,090+ $0.1088 $336.1920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess