EN
  • EN
  • DE

PMBFJ112

Part No PMBFJ112
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description N-channel junction FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238879-PMBFJ112
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMBFJ112 CAD Model

Description

The NXP PMBFJ112 is a high-performance Junction Field Effect Transistor (JFET) that is designed to offer fast switching with low leakage currents and low on-resistance. This JFET is particularly suitable for a wide range of applications, including analog switches, choppers, commutators, and amplifiers. With its impressive electrical characteristics, the PMBFJ112 is an excellent choice for designers looking for a reliable and efficient semiconductor device.

Key Features

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (Vds): 25 V
  • Gate-Source Voltage (Vgs): 25 V
  • Drain Current (Idss): 2 to 20 mA
  • Gate-Source Cutoff Voltage (Vgs(off)): -0.5 to -4 V
  • Forward Transconductance (gfs): 1 to 7.5 mS
  • Low On-Resistance: Provides efficient signal processing
  • High Input Impedance: Minimizes loading effect on circuits
  • Fast Switching Speed: Enhances performance in high-frequency applications

Applications

The versatility of the PMBFJ112 JFET from NXP makes it an ideal choice for various electronic applications. It is commonly used in:

  • Analog Switches
  • Choppers
  • Commutators
  • Low-Noise Amplifiers
  • Audio Amplifiers
  • Sample and Hold Circuits
  • Current Source and Sink Circuits

Advantages

The PMBFJ112 brings several advantages to the table, including its small size, which makes it suitable for high-density PCB designs. Its high input impedance allows for minimal power loss, making it energy efficient. Additionally, the JFET's low intrinsic noise makes it an excellent choice for audio applications and other sensitive electronic circuits.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMBFJ112 JFET is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and longevity in the most demanding environments. The device is also RoHS compliant, reflecting NXP's dedication to environmental sustainability.

You May Also Be Interested in

Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess