EN
  • EN
  • DE

PMBT3906W

Part No PMBT3906W
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350596-PMBT3906W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBT3906W CAD Model

Description

NXP PMBT3906W PNP Bipolar Transistor

The NXP PMBT3906W is a high-quality PNP bipolar transistor that is designed for general-purpose switching and amplification applications. This versatile component is housed in a small SOT-323 (SC-70) surface-mount package, making it an excellent choice for space-constrained designs. The PMBT3906W is a part of NXP's broad range of bipolar transistors, which are renowned for their reliability and performance.

Key Features

  • Type: PNP bipolar transistor
  • Package: SOT-323 (SC-70)
  • Collector-Emitter Voltage (V<sub>CEO): 40V
  • Collector Current (I<sub>C): 200 mA
  • Total Device Dissipation (P<sub>TOT): 250 mW
  • DC Current Gain (h<sub>FE): 100 to 300 at 10 mA
  • Transition Frequency (f<sub>T): 100 MHz (minimum)
  • Low saturation voltage
  • High collector current capability
  • High-speed switching
  • RoHS compliant

The NXP PMBT3906W transistor is capable of handling moderate power levels with a total device dissipation of 250 mW, making it suitable for a variety of electronic circuits. With a collector-emitter voltage of up to 40V and a collector current of up to 200 mA, this transistor can be used in a wide range of applications. Its high DC current gain ensures efficient operation, particularly in low-level and driver stages in audio and signal amplifiers.

The device features a minimum transition frequency of 100 MHz, which allows for high-speed switching, beneficial in digital and switching applications. The low saturation voltage of the PMBT3906W minimizes power loss and improves efficiency, which is crucial in battery-operated devices.

Compliance with RoHS standards means that the PMBT3906W is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs. Its compact SOT-323 package is ideal for automated assembly processes and fits well into modern, miniaturized electronic assemblies.

Whether you're designing consumer electronics, power management modules, or signal processing circuits, the NXP PMBT3906W PNP bipolar transistor is a reliable and efficient component that delivers consistent performance for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess