EN
  • EN
  • DE

PMBT3906YS/DG

Part No PMBT3906YS/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS 2PNP 40V 0.2A 6TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Arrays
Manufacturer NXP
Series Automotive, AEC-Q101
Packaging Reel(TR)
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 200mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 350mW
Frequency - Transition 250MHz
Mounting Style SMD/SMT
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package 6-TSSOP
Win Source Part Number 004384-PMBT3906YS/DG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBT3906YS/DG CAD Model

Description

Product Overview: PMBT3906YS/DG from NXP Semiconductors

The PMBT3906YS/DG is a high-quality, dual PNP transistor produced by NXP Semiconductors, a leading name in the industry. This product is designed for applications that require small signal switching and amplification, delivering consistent performance in a compact package.

Key Features

  • Type: Dual PNP transistor
  • Package: Small 6-lead Surface-Mounted Device (SMD) with a SOT-363 configuration, which is ideal for space-constrained applications.
  • Transition Frequency: The PMBT3906YS/DG offers a high transition frequency of 250 MHz, making it suitable for high-speed switching applications.
  • Collector-Emitter Voltage: With a V<sub>CEO of -40V, it ensures safe operation even under high voltage conditions.
  • Collector Current: It can handle a continuous collector current of up to -200 mA, allowing for robust performance in various circuits.
  • Power Dissipation: The device has a total power dissipation of 300 mW, which is substantial for its size and ensures reliable operation.
  • HFE (DC Current Gain): The transistor features a high DC current gain, with an HFE band between 100 and 300, providing efficient signal amplification.

Applications

The PMBT3906YS/DG is versatile and can be employed in a wide range of electronic circuits. Its primary applications include:

  • General-purpose switching
  • Signal amplification
  • Audio amplifiers
  • Driver stages in Hi-Fi amplifiers and television circuits
  • Load switches
  • Power management in portable and battery-operated devices

Reliability and Quality

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The PMBT3906YS/DG is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. This ensures that designers and manufacturers can integrate this transistor into their products with confidence, knowing it will perform reliably over its intended lifespan.

Whether you're designing consumer electronics, industrial control systems, or portable devices, the PMBT3906YS/DG offers the performance and compact footprint you need to create efficient and reliable designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0625 $57.8125
2,255+ $0.0513 $115.6815
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,205+ $0.0466 $289.1530
8,315+ $0.0417 $346.7355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess