EN
  • EN
  • DE

NUR460P/L02112

Part No NUR460P/L02112
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description ULTRAFAST POWER DIODE / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number NUR460
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1082933-NUR460P/L02112
Ultra Librarian 3D Model Ultra Librarian NUR460P/L02112 CAD Model

Description

The NUR460P/L02112 is a high-performance, robust diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This diode is specifically engineered to meet the demanding requirements of a wide range of applications, ensuring efficiency and durability.

Key Features

  • High Forward Surge Capability: The NUR460P/L02112 is capable of withstanding high surge currents, making it ideal for applications that experience transient overvoltages.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss, enhancing the overall efficiency of the electronic system.
  • Robust Thermal Performance: The product is designed to operate reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Reverse Voltage Rating: It features a reverse voltage rating suitable for a variety of applications, providing flexibility in circuit design.

Applications

The NXP NUR460P/L02112 is versatile and can be used in numerous applications, including:

  • Power supply units
  • Automotive systems
  • Industrial machinery
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The NUR460P/L02112 is no exception, as it is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure its performance and reliability.

Environmental Compliance

Understanding the importance of environmental responsibility, the NUR460P/L02112 complies with various international standards, including RoHS, ensuring that it is free from harmful substances and is suitable for use in eco-friendly products.

Technical Specifications

Parameter Value Package TO-220 Max. Repetitive Reverse Voltage (V<sub>RRM) Specified by the manufacturer Forward Continuous Current (I<sub>F) Specified by the manufacturer Max. Surge Current (I<sub>FSM) Specified by the manufacturer Operating Junction Temperature Range Specified by the manufacturer

For detailed technical specifications, please refer to the NXP NUR460P/L02112 datasheet or contact NXP support.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,380 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess