EN
  • EN
  • DE

PMBT3946YPN

Part No PMBT3946YPN
Manufacturer NXP / Nexperia
Description 40 V, 200 mA NPN/PNP general-purpose double transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238897-PMBT3946YPN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMBT3946YPN CAD Model

Description

NXP PMBT3946YPN Dual PNP Transistor

The NXP PMBT3946YPN is a high-quality dual PNP transistor that offers excellent performance for a wide range of electronic applications. This small-signal transistor is part of NXP's product line known for its reliability and efficiency. The PMBT3946YPN is designed using the latest semiconductor technology, ensuring it meets the stringent requirements of modern electronic circuits.

Key Features:

  • Transistor Type: This component is a dual PNP transistor, which means it contains two PNP transistor elements within a single package, allowing for compact and efficient circuit designs.
  • Package: The PMBT3946YPN comes in a small SOT-666 surface-mount package, which is suitable for automated assembly processes and helps to save space on printed circuit boards (PCBs).
  • Current Handling: Each transistor within the PMBT3946YPN can handle a continuous collector current of up to 100 mA, making it suitable for driving moderate loads in a circuit.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) rating of 40 V and a collector-base voltage (Vcbo) rating of 40 V, which allows it to work efficiently in various circuits without the risk of breakdown.
  • Power Dissipation: The device is capable of dissipating up to 200 mW of power, which contributes to its ability to handle a reasonable amount of power for its size.
  • High hFE: The PMBT3946YPN has a high current gain (hFE), which ensures that a small base current can control a larger collector current, making it ideal for amplification purposes.
  • Applications: This dual PNP transistor is suitable for a range of applications, including signal processing, audio amplifiers, switchgear, and other general-purpose amplification and switching applications.

The NXP PMBT3946YPN is a versatile dual PNP transistor that is an essential component for designers looking to create efficient and compact electronic circuits. With its small footprint, robust performance, and high reliability, it is an excellent choice for both prototyping and mass production.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,685+ $0.0343 $57.7955
4,100+ $0.0282 $115.6200
6,330+ $0.0274 $173.4420
8,735+ $0.0265 $231.4775
11,315+ $0.0256 $289.6640
15,155+ $0.0229 $347.0495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 1685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess