EN
  • EN
  • DE

PMBTA63

Part No PMBTA63
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350607-PMBTA63
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBTA63 CAD Model

Description

The NXP PMBTA63 is a high-quality PNP transistor designed for use in a wide range of electronic applications. This versatile component is part of NXP's range of low-power transistors that are recognized for their reliability and performance. The PMBTA63 is particularly suited for switching and amplification applications where moderate power handling and high voltage are required.

Key Features

  • Transistor Type: PNP
  • Maximum Collector-Emitter Voltage (Vceo): 30V
  • Maximum Collector-Base Voltage (Vcbo): 40V
  • Maximum Emitter-Base Voltage (Vebo): 5V
  • Collector Current: Up to 500 mA
  • Power Dissipation: 300 mW
  • DC Current Gain (hFE): 100 to 600
  • Operating Temperature Range: -65°C to +150°C
  • Package: SOT23

Applications

The PMBTA63 is ideal for a variety of applications, including but not limited to:

  • Signal processing
  • Power management
  • Linear amplification and switching
  • Load drivers
  • Audio amplifiers
  • Control systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the PMBTA63 is no exception. This transistor is manufactured with high standards, ensuring consistent performance and durability across various environmental conditions. Its robust construction is designed to withstand thermal and mechanical stress, making it a reliable choice for critical applications.

Easy Integration

With its SOT23 package, the PMBTA63 is easy to integrate into existing designs. The small footprint and low profile of this package allow it to be used in space-constrained applications while providing excellent power handling capabilities. This makes it an excellent choice for designers looking to create compact, efficient, and reliable electronic products.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess