EN
  • EN
  • DE

PMBZ5256B

Part No PMBZ5256B
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350636-PMBZ5256B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBZ5256B CAD Model

Description

The NXP PMBZ5256B is a high-quality Zener diode that offers excellent stability and reliability for voltage regulation and protection applications. This small-signal Zener diode is designed to provide a precise voltage reference, making it an essential component in a wide range of electronic circuits.

Key Features:

  • Voltage Range: The PMBZ5256B offers a Zener voltage range of 43 V, which is ideal for providing voltage regulation in various electronic applications.
  • Power Dissipation: With a total power dissipation of 300 mW, this Zener diode can handle moderate amounts of power, making it suitable for a variety of uses.
  • Tolerance: The voltage tolerance of ±5% ensures precise voltage regulation, providing a stable reference for your circuitry.
  • Package: Encased in a small SOT23 surface-mounted package, the PMBZ5256B is designed for compact designs and easy integration into a wide range of electronic products.
  • Thermal Stability: The device is characterized by its excellent thermal stability, ensuring consistent performance over a wide temperature range.
  • Low Leakage Current: With its low leakage current, the PMBZ5256B ensures minimal power loss and increased efficiency in your circuit.

Applications:

The NXP PMBZ5256B Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the PMBZ5256B is no exception. This Zener diode is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. With NXP's reputation for reliability, you can trust the PMBZ5256B to perform consistently in the most demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess