EN
  • EN
  • DE

PMD9010D,115

Part No PMD9010D,115
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description IC MOSFET DRIVER 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN (Totem Pole)
Applications MOSFET Driver
Voltage Rating 45V NPN, 45V NPN
Current Rating 100mA NPN, 100mA NPN
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 004390-PMD9010D,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMD9010D,115 CAD Model

Description

The NXP PMD9010D,115 is a cutting-edge semiconductor device that stands out in the market for its robust performance and versatility. This product is a part of NXP's acclaimed portfolio of microcontrollers and digital networking processors, designed specifically to cater to the demanding requirements of modern electronics.

The PMD9010D,115 is built on a sophisticated architecture that allows for high-speed data processing and efficient power management. This makes it an ideal choice for a wide array of applications, including automotive systems, industrial control units, smart home devices, and Internet of Things (IoT) solutions. Its ability to handle complex tasks with ease is attributed to its powerful core and integrated features that promote seamless operation and connectivity.

Key Features

  • Advanced Core: At the heart of the PMD9010D,115 lies a powerful processing core that ensures swift and reliable performance, making it suitable for multitasking and real-time applications.
  • Energy Efficiency: The device is designed with energy efficiency in mind, offering low-power operation modes that help extend the battery life of portable and remote devices.
  • Connectivity: With integrated support for various communication protocols, the PMD9010D,115 facilitates easy integration into existing networks and simplifies the addition of wireless or wired connectivity features.
  • Durability: Built to withstand harsh environments, the PMD9010D,115 operates reliably across a wide temperature range, making it suitable for industrial and automotive applications.
  • Security: Security is a paramount concern in today's connected world, and the PMD9010D,115 addresses this with built-in security features that protect against unauthorized access and ensure data integrity.

Applications

The versatility of the PMD9010D,115 allows it to be employed in a diverse range of applications. It is particularly well-suited for embedded systems that require a compact footprint without compromising on performance. Its robust design and connectivity options make it a go-to choice for developers looking to create sophisticated automotive systems, advanced industrial automation solutions, and innovative consumer electronics.

Whether you're designing a smart sensor network, a next-generation infotainment system, or a secure IoT gateway, the NXP PMD9010D,115 provides the reliability, efficiency, and performance necessary to deliver a superior product.

You May Also Be Interested in

Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
Diodes Incorporated
PRINTER HEAD DRIVER V-DFN3030-8
Lowest to $0.2275
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1746 $67.0476
13+ $9.1695 $119.2035
20+ $8.8831 $177.6620
27+ $8.5967 $232.1109
35+ $8.3102 $290.8570
47+ $7.4498 $350.1406
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess