EN
  • EN
  • DE

PMEG2005EJ

Part No PMEG2005EJ
Manufacturer NXP / Nexperia
Description 0.5 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238946-PMEG2005EJ
Manufacturer Homepage www.nxp.com
Family Name PMEG2005EJ
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian PMEG2005EJ CAD Model

Description

Product Overview: PMEG2005EJ from NXP Semiconductors

The PMEG2005EJ is a highly efficient, robust rectifier diode designed by NXP Semiconductors, tailored for surface-mounted applications that require a low forward voltage drop and high surge current capability. This product is a testament to NXP's commitment to providing energy-saving, high-performance components for a wide range of electronic applications.

Key Features

  • Low Forward Voltage: The PMEG2005EJ offers a low forward voltage drop, which enhances the overall efficiency of the system in which it is used, leading to energy savings and reduced heat generation.
  • High Surge Current Capability: This diode can withstand high surge currents, making it suitable for applications that experience frequent power surges, thus ensuring reliability and longevity.
  • Reduced Power Losses: With its optimized power loss characteristics, this diode is ideal for high-frequency rectification, which is critical in modern power management applications.
  • Planar Passivated Junction: The PMEG2005EJ features a planar passivated junction, which provides stable and reliable performance over a wide temperature range and protection against overvoltage transients.

Applications

The versatility of the PMEG2005EJ allows its use in various applications, including but not limited to:

  • Switching voltage regulators
  • Power management systems
  • Reverse polarity protection circuits
  • High-efficiency DC-DC converters
  • Automotive systems requiring high reliability

Package and Environmental Compliance

The PMEG2005EJ comes in a compact SOD-323 (SC-76) package, which is ideal for space-constrained applications. It is also compliant with RoHS (Restriction of Hazardous Substances) and Halogen-Free standards, reflecting NXP's dedication to environmental sustainability.

In summary, the PMEG2005EJ from NXP Semiconductors is a superior choice for designers looking for a rectifier diode that offers high efficiency, robust performance, and environmental compliance. Its technical attributes make it a valuable component in a myriad of electronic systems, contributing to the advancement of power management solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess