EN
  • EN
  • DE

PMEG3002AELD

Part No PMEG3002AELD
Manufacturer NXP / Nexperia
Description 30 V, 0.2 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238974-PMEG3002AELD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG3002AELD CAD Model

Description

Overview of PMEG3002AELD from NXP

The PMEG3002AELD is a highly efficient, low forward voltage drop (VF) Schottky barrier rectifier diode designed by NXP Semiconductors. It's a cutting-edge solution aimed at providing energy-saving features in various applications. This diode is particularly well-suited for use in power management functions, where it helps to minimize power loss and improve overall system efficiency.

Key Features

  • Low Forward Voltage: The PMEG3002AELD offers a low VF, which ensures reduced power loss during operation, making it ideal for high-efficiency power supply designs.
  • High Average Forward Current: With a high IF(AV) of up to 3 A, this diode can handle significant current, making it suitable for demanding applications.
  • Low Leakage Current: The device has a low reverse leakage current, which contributes to its overall efficiency, especially in low-power and energy-sensitive applications.
  • Surface-Mount Package: Encased in a compact SOD-123W surface-mount package, the PMEG3002AELD is designed for automated assembly processes, saving space on the PCB.

Applications

The PMEG3002AELD is versatile and can be utilized in various applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management systems
  • Reverse polarity protection circuits

Technical Specifications

  • Package: SOD-123W
  • Maximum Repetitive Reverse Voltage (VRRM): 30 V
  • Non-repetitive Peak Forward Current (IFSM): 30 A
  • Operating Junction Temperature Range: -65°C to +150°C

Environmental and Quality Standards

The PMEG3002AELD adheres to rigorous environmental and quality standards, ensuring reliability and performance in even the most demanding conditions. It is RoHS compliant and lead-free, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

In summary, the PMEG3002AELD from NXP is a robust and efficient solution for modern electronic circuits requiring high-quality rectification with minimal power loss. Its combination of low forward voltage, high forward current capability, and small form factor makes it an excellent choice for designers focusing on efficiency and space-saving in their power management applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0430 $50.0950
2,485+ $0.0403 $100.1455
3,860+ $0.0389 $150.1540
5,545+ $0.0361 $200.1745
7,205+ $0.0347 $250.0135
9,010+ $0.0333 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess