EN
  • EN
  • DE

PMEG3005EH

Part No PMEG3005EH
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 0.5 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238979-PMEG3005EH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG3005EH CAD Model

Description

NXP PMEG3005EH Schottky Barrier Rectifier

The NXP PMEG3005EH is a high-efficiency, low forward voltage drop Schottky barrier rectifier designed for a wide range of applications. This rectifier is well-suited for use in power management, conversion, and protection circuits where low power loss and high efficiency are required. The PMEG3005EH is part of NXP's extensive portfolio of Schottky diodes, known for their reliability and performance.

Key Features

  • Low Forward Voltage: The PMEG3005EH boasts a low forward voltage drop, typically just 0.36V at 1A, which helps to minimize power loss and improve efficiency in the application circuit.
  • High Current Capability: With a forward current rating of 0.5A, this Schottky diode can handle significant current levels, making it suitable for a variety of power applications.
  • Low Reverse Leakage Current: The device exhibits a low reverse leakage current, which reduces power consumption especially in the reverse bias condition.
  • High Junction Temperature: The PMEG3005EH can operate at a junction temperature range of -65°C to +150°C, ensuring reliability in extreme conditions.
  • Compact Package: This rectifier comes in a small, leadless SOD123W Surface-Mounted Device (SMD) package, which is ideal for space-constrained applications.

Applications

The PMEG3005EH is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management systems
  • Reverse polarity protection circuits

Its robust design and high efficiency make the PMEG3005EH an excellent choice for designers looking to improve the performance and reliability of their power circuits. Whether it's for industrial, automotive, or consumer electronics, the NXP PMEG3005EH Schottky barrier rectifier provides a combination of low power loss, high current handling, and compact packaging that can meet the demands of modern electronic applications.

Quality and Environmental Compliance

NXP Semiconductors is committed to delivering high-quality products that comply with international environmental standards. The PMEG3005EH is no exception and is manufactured to meet these stringent requirements, ensuring both performance and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,479 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess