EN
  • EN
  • DE

PMEG3010EP

Part No PMEG3010EP
Manufacturer NXP / Nexperia
Description 1 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1238991-PMEG3010EP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG3010EP CAD Model

Description

NXP PMEG3010EP Schottky Diode

The NXP PMEG3010EP is a highly efficient, low-power Schottky diode designed for a wide array of applications that demand high efficiency and reliability. This Schottky barrier rectifier is well-suited for use in DC-DC converters, power management devices, and general-purpose switching applications. The PMEG3010EP is a testament to NXP's commitment to providing energy-saving solutions for modern electronic devices.

Key Features

  • Low Forward Voltage Drop: The PMEG3010EP boasts a low forward voltage drop, which significantly reduces power loss and improves overall efficiency, making it an ideal choice for energy-sensitive designs.
  • High Surge Current Capability: This diode is capable of handling high surge currents, ensuring reliability and robustness in applications where surge protection is critical.
  • Reduced Power Dissipation: With its Schottky barrier technology, the PMEG3010EP minimizes power dissipation, which helps in reducing thermal stress and extending the lifespan of the device.
  • Compact Package: The diode comes in a small SOD128 package, which is not only space-efficient but also offers excellent thermal performance.

Electrical Characteristics

  • Reverse Voltage: Up to 30 V, providing a good margin for overvoltage conditions in most low-voltage applications.
  • Forward Current: Continuous forward current of up to 1 A, suitable for a range of power management tasks.
  • Reverse Leakage Current: Very low leakage current, which enhances the overall efficiency, particularly in battery-powered devices.

Applications

The versatile nature of the PMEG3010EP makes it suitable for various applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power management systems
  • Reverse polarity protection circuits
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in low-voltage applications

In summary, the NXP PMEG3010EP Schottky diode is a high-performance component that offers a blend of efficiency, reliability, and compactness, making it an excellent choice for designers looking to optimize power management in their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5238 $52.3800
235+ $0.4298 $101.0030
365+ $0.4164 $151.9860
500+ $0.4030 $201.5000
645+ $0.3895 $251.2275
860+ $0.3492 $300.3120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess