EN
  • EN
  • DE

PMEG4005EH

Part No PMEG4005EH
Manufacturer NXP / Nexperia
Description 0.5 A very low VF MEGA Schottky barrier rectifiers / Rectifier Diode Schottky 0.5A Automotive 2-Pin SOD-123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239014-PMEG4005EH
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG4005EH
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG4005EH CAD Model

Description

Introducing the PMEG4005EH Diode from NXP Semiconductors

The PMEG4005EH is a highly efficient, ultra-low VF MEGA Schottky barrier rectifier designed by NXP Semiconductors. This robust diode is engineered to provide optimal performance in a variety of applications, ensuring reliability and efficiency for designers and engineers alike.

Key Features

  • Forward Current: The PMEG4005EH offers a forward current of 0.5 A, making it suitable for medium-power applications.
  • Low Forward Voltage: With a forward voltage drop of typically 0.37 V, this diode ensures reduced power loss and improved efficiency, which is critical for energy-sensitive circuits.
  • Reverse Voltage: It can withstand reverse voltages of up to 40 V, providing ample protection against reverse bias conditions.
  • High Junction Temperature: The diode has a maximum junction temperature of 150°C, allowing for stable operation even under high-temperature conditions.
  • Package: The PMEG4005EH is available in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package, which is ideal for automated manufacturing processes.
  • Low Leakage Current: It features a low leakage current, which is beneficial for battery-operated devices where power conservation is paramount.

Applications

The PMEG4005EH Schottky diode is versatile and can be used in a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Low power consumption applications
  • Power management systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PMEG4005EH is no exception and is designed to meet the high standards expected of NXP products. It is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic devices.

Conclusion

Whether you are designing power management systems or looking to improve the efficiency of your electronic devices, the PMEG4005EH from NXP Semiconductors offers the performance and reliability you need. Its low forward voltage, high temperature tolerance, and compact package make it an excellent choice for a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,575 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess