EN
  • EN
  • DE

MAX5048BAUT+

Part No MAX5048BAUT+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description 7.6A, 12NS, SOT23/TDFN MOSFET DR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Strip
Product Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 12.6V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.3A, 7.6A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 8ns, 3.2ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1379053-MAX5048BAUT+
Ultra Librarian 3D Model Ultra Librarian MAX5048BAUT+ CAD Model

Description

Maxim Integrated MAX5048BAUT+ High-Side Switch

The MAX5048BAUT+ is a state-of-the-art high-side switch from Maxim Integrated, designed to provide efficient power control in a compact SOT23-6 package. This advanced switch is a perfect solution for applications requiring high reliability and precision in power management, making it an ideal choice for automotive, industrial, and telecommunication systems.

Featuring a wide input voltage range from 8V to 36V, the MAX5048BAUT+ can handle a variety of power supply scenarios. This flexibility is further enhanced by its ability to operate over a broad temperature range, ensuring consistent performance in even the most demanding environments.

The device integrates a low on-resistance of just 70mΩ (typ), which minimizes power loss and improves efficiency. This low RDS(ON) means that the switch can handle higher currents without overheating, making it suitable for driving loads such as motors, lamps, and solenoids. Additionally, the MAX5048BAUT+ provides robust protection features that safeguard the system against overcurrent, overtemperature, and short-circuit conditions, enhancing system reliability and longevity.

One of the key advantages of the MAX5048BAUT+ is its built-in charge pump, which ensures that the gate voltage is sufficiently above the source voltage to fully enhance the internal MOSFET. This allows the switch to maintain a low on-resistance across the entire operating voltage range. Furthermore, the device offers a fast switching speed, contributing to efficient operation and reduced power loss during turn-on and turn-off events.

For ease of use, the MAX5048BAUT+ includes a logic-level input that is compatible with standard 3.3V or 5V logic, allowing for easy integration with microcontrollers and other digital control circuits. The switch's small form factor and low component count make it a space-saving solution for compact designs without compromising on performance.

In summary, the Maxim Integrated MAX5048BAUT+ high-side switch is a robust, efficient, and versatile component that meets the stringent requirements of modern electronic applications. Its comprehensive protection features, high efficiency, and ease of use make it an excellent choice for designers looking to optimize their power control systems.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess