EN
  • EN
  • DE

PMEG4005EJ

Part No PMEG4005EJ
Manufacturer NXP / Nexperia
Description 0.5 A very low VF MEGA Schottky barrier rectifiers / Rectifier Diode Schottky 0.5A Automotive 2-Pin SOD-323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239015-PMEG4005EJ
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG4005EJ
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG4005EJ CAD Model

Description

The PMEG4005EJ is a highly efficient, ultra-low forward voltage Schottky barrier diode designed and manufactured by NXP Semiconductors. This diode is specifically engineered to offer superior performance in applications that demand high energy efficiency and reliability.

Key Features

  • Low Forward Voltage: The PMEG4005EJ boasts an extremely low forward voltage drop, typically just 0.37V at IF = 1A, which helps to minimize power loss and improve overall system efficiency.
  • High Current Capability: With a forward current rating of 1A, this diode is capable of handling moderate power requirements, making it suitable for a wide range of applications.
  • Reverse Voltage Rating: It can withstand reverse voltages up to 40V, ensuring protection against voltage spikes and surges commonly found in electronic circuits.
  • Low Reverse Leakage Current: The diode features a low leakage current, which contributes to its high efficiency and helps prevent the waste of energy.
  • Compact Package: Encased in a small SOD323 (SC-76) surface-mount package, the PMEG4005EJ is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The PMEG4005EJ is versatile and can be used in a variety of applications, including but not limited to:

  • Low voltage, high-frequency inverters
  • Free-wheeling and polarity protection devices
  • DC/DC converters
  • Power supply units
  • Automotive applications
  • Portable devices and battery-powered equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMEG4005EJ diode is produced using stringent quality control processes, ensuring both reliability and performance for critical applications. Its robust construction guarantees long-term stability, even under challenging environmental conditions.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess